multicomp PRO Enclosure, 3.94 X 3.94 X 3.54; Enclosure Type Multicomp Pro G3103

Description
ENCLOSURE, 3.94" X 3.94" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 3.94" X 3.94" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.94 X 3.94 X 3.54; Enclosure Type Multicomp Pro - 74M2289 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.94 X 3.94 X 3.54; Enclosure Type Multicomp Pro
74M2289
Enclosure, 3.94 X 3.94 X 3.54; Enclosure Type Multicomp Pro 74M2289
ENCLOSURE, 3.94" X 3.94" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 3.94" X 3.94" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2289
Product Name Enclosure, 3.94 X 3.94 X 3.54; Enclosure Type Multicomp Pro
Length 3.54 inch (90 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHM6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers