multicomp PRO Enclosure Type Multicomp Pro G3028

Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:86.1mm; External Width - Metric:300mm; External Depth - Metric:230mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.39" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:86.1mm; External Width - Metric:300mm; External Depth - Metric:230mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.39" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 74M2284 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
74M2284
Enclosure Type Multicomp Pro 74M2284
Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:86.1mm; External Width - Metric:300mm; External Depth - Metric:230mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.39" RoHS Compliant: Yes

Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:86.1mm; External Width - Metric:300mm; External Depth - Metric:230mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; External Height - Imperial:3.39" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2284
Product Name Enclosure Type Multicomp Pro
Length 3.39 inch (86.1 mm)
Width 11.81 inch (300 mm)
Depth 9.06 inch (230 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers