multicomp PRO Enclosure Type Multicomp Pro G302015B

Description
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:20mm; External Depth - Metric:30mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.59" RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:20mm; External Depth - Metric:30mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.59" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 92K0280 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
92K0280
Enclosure Type Multicomp Pro 92K0280
Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:20mm; External Depth - Metric:30mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.59" RoHS Compliant: Yes

Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:20mm; External Depth - Metric:30mm; IP Rating:-; Body Color:Black; NEMA Rating:-; External Height - Imperial:0.59" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92K0280
Product Name Enclosure Type Multicomp Pro
Length 0.5902 inch (14.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details