multicomp PRO Enclosure, 3.54 X 6.3 X 6.3; Enclosure Type Multicomp Pro G288

Description
ENCLOSURE, 3.54" X 6.3" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 3.54" X 6.3" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.54 X 6.3 X 6.3; Enclosure Type Multicomp Pro - 24M2451 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.54 X 6.3 X 6.3; Enclosure Type Multicomp Pro
24M2451
Enclosure, 3.54 X 6.3 X 6.3; Enclosure Type Multicomp Pro 24M2451
ENCLOSURE, 3.54" X 6.3" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 3.54" X 6.3" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24M2451
Product Name Enclosure, 3.54 X 6.3 X 6.3; Enclosure Type Multicomp Pro
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 3.54 inch (90 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers