multicomp PRO Enclosure, 2.36 X 6.3 X 6.3; Enclosure Type Multicomp Pro G287

Description
ENCLOSURE, 2.36" X 6.3" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, 2.36" X 6.3" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.36 X 6.3 X 6.3; Enclosure Type Multicomp Pro - 24M2450 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.36 X 6.3 X 6.3; Enclosure Type Multicomp Pro
24M2450
Enclosure, 2.36 X 6.3 X 6.3; Enclosure Type Multicomp Pro 24M2450
ENCLOSURE, 2.36" X 6.3" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 2.36" X 6.3" X 6.3"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:160mm; External Width - Metric:160mm; External Depth - Metric:60mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24M2450
Product Name Enclosure, 2.36 X 6.3 X 6.3; Enclosure Type Multicomp Pro
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
Depth 2.36 inch (60 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details