multicomp PRO Enclosure, 2.17 X 6.3 X 3.15; Enclosure Type Multicomp Pro G258

Description
ENCLOSURE, 2.17" X 6.3" X 3.15"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:160mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, 2.17" X 6.3" X 3.15"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:160mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.17 X 6.3 X 3.15; Enclosure Type Multicomp Pro - 24M2445 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.17 X 6.3 X 3.15; Enclosure Type Multicomp Pro
24M2445
Enclosure, 2.17 X 6.3 X 3.15; Enclosure Type Multicomp Pro 24M2445
ENCLOSURE, 2.17" X 6.3" X 3.15"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:160mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 2.17" X 6.3" X 3.15"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:80mm; External Width - Metric:160mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24M2445
Product Name Enclosure, 2.17 X 6.3 X 3.15; Enclosure Type Multicomp Pro
Length 3.15 inch (80 mm)
Width 6.3 inch (160 mm)
Depth 2.17 inch (55 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411CU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers