multicomp PRO Enclosure, Excludes Lid, Potting Box, 15 Mm, 25 Mm, 25 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Multicomp Pro G252515B

Description
Enclosure, Excludes Lid, Potting Box, 15 mm, 25 mm, 25 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Description
Enclosure, Excludes Lid, Potting Box, 15 mm, 25 mm, 25 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a potting box enclosure that excludes a lid, designed for various applications. It is constructed from ABS (Acrylonitrile Butadiene Styrene) material and is compliant with RoHS regulations. The external dimensions of this specific model are 25 mm x 25 mm x 15 mm, with wall thicknesses of 1.1 mm. This enclosure is suitable for protecting electronic components and circuits from environmental factors. It is important to note that lids for this potting box are sold separately.

Datasheet Summary
Powered by GS/AI

The product is a potting box enclosure that excludes a lid, designed for various applications. It is constructed from ABS (Acrylonitrile Butadiene Styrene) material and is compliant with RoHS regulations. The external dimensions of this specific model are 25 mm x 25 mm x 15 mm, with wall thicknesses of 1.1 mm. This enclosure is suitable for protecting electronic components and circuits from environmental factors. It is important to note that lids for this potting box are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Excludes Lid, Potting Box, 15 Mm, 25 Mm, 25 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Multicomp Pro - 92K0277 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Excludes Lid, Potting Box, 15 Mm, 25 Mm, 25 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Multicomp Pro
92K0277
Enclosure, Excludes Lid, Potting Box, 15 Mm, 25 Mm, 25 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Multicomp Pro 92K0277
Enclosure, Excludes Lid, Potting Box, 15 mm, 25 mm, 25 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, Excludes Lid, Potting Box, 15 mm, 25 mm, 25 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92K0277
Product Name Enclosure, Excludes Lid, Potting Box, 15 Mm, 25 Mm, 25 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2385 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details