multicomp PRO Enclosure, 1.38 X 2.05 X 1.97; Enclosure Type Multicomp Pro G250

Description
ENCLOSURE, 1.38" X 2.05" X 1.97"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:50mm; External Width - Metric:52mm; External Depth - Metric:35mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 1.38" X 2.05" X 1.97"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:50mm; External Width - Metric:52mm; External Depth - Metric:35mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.38 X 2.05 X 1.97; Enclosure Type Multicomp Pro - 24M2443 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.38 X 2.05 X 1.97; Enclosure Type Multicomp Pro
24M2443
Enclosure, 1.38 X 2.05 X 1.97; Enclosure Type Multicomp Pro 24M2443
ENCLOSURE, 1.38" X 2.05" X 1.97"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:50mm; External Width - Metric:52mm; External Depth - Metric:35mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 1.38" X 2.05" X 1.97"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:50mm; External Width - Metric:52mm; External Depth - Metric:35mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24M2443
Product Name Enclosure, 1.38 X 2.05 X 1.97; Enclosure Type Multicomp Pro
Length 1.97 inch (50 mm)
Width 2.05 inch (52 mm)
Depth 1.38 inch (35 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413LGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details