multicomp PRO Enclosure, 2.95 X 8.74 X 5.75; Enclosure Type Multicomp Pro G232

Description
ENCLOSURE, 2.95" X 8.74" X 5.75"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:146mm; External Width - Metric:222mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, 2.95" X 8.74" X 5.75"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:146mm; External Width - Metric:222mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 2.95 X 8.74 X 5.75; Enclosure Type Multicomp Pro - 97K0770 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 2.95 X 8.74 X 5.75; Enclosure Type Multicomp Pro
97K0770
Enclosure, 2.95 X 8.74 X 5.75; Enclosure Type Multicomp Pro 97K0770
ENCLOSURE, 2.95" X 8.74" X 5.75"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:146mm; External Width - Metric:222mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 2.95" X 8.74" X 5.75"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:146mm; External Width - Metric:222mm; External Depth - Metric:75mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0770
Product Name Enclosure, 2.95 X 8.74 X 5.75; Enclosure Type Multicomp Pro
Length 5.75 inch (146 mm)
Width 8.74 inch (222 mm)
Depth 2.95 inch (75 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 138206 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
4 suppliers