multicomp PRO Enclosure, 3.15 X 6.73 X 4.76; Enclosure Type Multicomp Pro G223

Description
ENCLOSURE, 3.15" X 6.73" X 4.76"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:121mm; External Width - Metric:171mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 3.15" X 6.73" X 4.76"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:121mm; External Width - Metric:171mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.15 X 6.73 X 4.76; Enclosure Type Multicomp Pro - 97K0767 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.15 X 6.73 X 4.76; Enclosure Type Multicomp Pro
97K0767
Enclosure, 3.15 X 6.73 X 4.76; Enclosure Type Multicomp Pro 97K0767
ENCLOSURE, 3.15" X 6.73" X 4.76"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:121mm; External Width - Metric:171mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 3.15" X 6.73" X 4.76"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:121mm; External Width - Metric:171mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0767
Product Name Enclosure, 3.15 X 6.73 X 4.76; Enclosure Type Multicomp Pro
Length 4.76 inch (121 mm)
Width 6.73 inch (171 mm)
Depth 3.15 inch (80 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG48B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details