multicomp PRO Enclosure, 3.15 X 4.53 X 3.54; Enclosure Type Multicomp Pro G221

Description
ENCLOSURE, 3.15" X 4.53" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:115mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, 3.15" X 4.53" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:115mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.15 X 4.53 X 3.54; Enclosure Type Multicomp Pro - 97K0762 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.15 X 4.53 X 3.54; Enclosure Type Multicomp Pro
97K0762
Enclosure, 3.15 X 4.53 X 3.54; Enclosure Type Multicomp Pro 97K0762
ENCLOSURE, 3.15" X 4.53" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:115mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 3.15" X 4.53" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:90mm; External Width - Metric:115mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0762
Product Name Enclosure, 3.15 X 4.53 X 3.54; Enclosure Type Multicomp Pro
Length 3.54 inch (90 mm)
Width 4.53 inch (115 mm)
Depth 3.15 inch (80 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Push Buttons/ 22mm Polycarbonate Enclosures - 153-902 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
3 suppliers
GUB enclosure - flameproof ex d iic enclosures gub - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
System enclosure - 850-835 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.61 inch (244 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers