multicomp PRO Enclosure Type Multicomp Pro G2135

Description
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:190mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:190mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 74M2265 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
74M2265
Enclosure Type Multicomp Pro 74M2265
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:190mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:190mm; External Depth - Metric:190mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2265
Product Name Enclosure Type Multicomp Pro
Length 2.17 inch (55.1 mm)
Width 7.48 inch (190 mm)
Depth 7.48 inch (190 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1325365 - RS Components, Ltd.
Specs
Shape Rectangular
Length 1.38 inch (35 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
5 suppliers