multicomp PRO Enclosure, 5.91 X 7.87 X 2.17; Enclosure Type Multicomp Pro G2119

Description
ENCLOSURE, 5.91" X 7.87" X 2.17"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:55mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 5.91" X 7.87" X 2.17"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:55mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 5.91 X 7.87 X 2.17; Enclosure Type Multicomp Pro - 74M2262 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 5.91 X 7.87 X 2.17; Enclosure Type Multicomp Pro
74M2262
Enclosure, 5.91 X 7.87 X 2.17; Enclosure Type Multicomp Pro 74M2262
ENCLOSURE, 5.91" X 7.87" X 2.17"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:55mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 5.91" X 7.87" X 2.17"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:55mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2262
Product Name Enclosure, 5.91 X 7.87 X 2.17; Enclosure Type Multicomp Pro
Length 2.17 inch (55 mm)
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418C12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details