multicomp PRO Enclosure, 4.72 X 9.45 X 3.94; Enclosure Type Multicomp Pro G2117

Description
ENCLOSURE, 4.72" X 9.45" X 3.94"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:100mm; External Width - Metric:240mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, 4.72" X 9.45" X 3.94"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:100mm; External Width - Metric:240mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.72 X 9.45 X 3.94; Enclosure Type Multicomp Pro - 74M2261 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.72 X 9.45 X 3.94; Enclosure Type Multicomp Pro
74M2261
Enclosure, 4.72 X 9.45 X 3.94; Enclosure Type Multicomp Pro 74M2261
ENCLOSURE, 4.72" X 9.45" X 3.94"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:100mm; External Width - Metric:240mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 4.72" X 9.45" X 3.94"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:100mm; External Width - Metric:240mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2261
Product Name Enclosure, 4.72 X 9.45 X 3.94; Enclosure Type Multicomp Pro
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details