multicomp PRO Enclosure, 4.72 X 7.87 X 3.54; Enclosure Type Multicomp Pro G2111

Description
ENCLOSURE, 4.72" X 7.87" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:200mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, 4.72" X 7.87" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:200mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.72 X 7.87 X 3.54; Enclosure Type Multicomp Pro - 74M2259 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.72 X 7.87 X 3.54; Enclosure Type Multicomp Pro
74M2259
Enclosure, 4.72 X 7.87 X 3.54; Enclosure Type Multicomp Pro 74M2259
ENCLOSURE, 4.72" X 7.87" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:90mm; External Width - Metric:200mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, 4.72" X 7.87" X 3.54"; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:90mm; External Width - Metric:200mm; External Depth - Metric:120mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2259
Product Name Enclosure, 4.72 X 7.87 X 3.54; Enclosure Type Multicomp Pro
Length 3.54 inch (90 mm)
Width 7.87 inch (200 mm)
Depth 4.72 inch (120 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers