multicomp PRO Enclosure Type Multicomp Pro G203

Description
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:65mm; External Width - Metric:115mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:G2 Series RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:65mm; External Width - Metric:115mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:G2 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 97K0755 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
97K0755
Enclosure Type Multicomp Pro 97K0755
Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:65mm; External Width - Metric:115mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:G2 Series RoHS Compliant: Yes

Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:65mm; External Width - Metric:115mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:NEMA 4; Product Range:G2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0755
Product Name Enclosure Type Multicomp Pro
Length 2.56 inch (65 mm)
Width 4.53 inch (115 mm)
Depth 1.57 inch (40 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers