multicomp PRO Enclosure, 0.79 X 0.79 X 0.51; Enclosure Type Multicomp Pro G202013B

Description
ENCLOSURE, 0.79" X 0.79" X 0.51"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:13mm; External Width - Metric:20mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 0.79" X 0.79" X 0.51"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:13mm; External Width - Metric:20mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 0.79 X 0.79 X 0.51; Enclosure Type Multicomp Pro - 92K0275 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 0.79 X 0.79 X 0.51; Enclosure Type Multicomp Pro
92K0275
Enclosure, 0.79 X 0.79 X 0.51; Enclosure Type Multicomp Pro 92K0275
ENCLOSURE, 0.79" X 0.79" X 0.51"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:13mm; External Width - Metric:20mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 0.79" X 0.79" X 0.51"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:13mm; External Width - Metric:20mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92K0275
Product Name Enclosure, 0.79 X 0.79 X 0.51; Enclosure Type Multicomp Pro
Length 0.5118 inch (13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details