multicomp PRO Case, 19, Abs, 3U, Black; Rack U Height Multicomp Pro G17083UBK

Description
CASE, 19", ABS, 3U, BLACK; Rack U Height:3U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:129mm; External Width - Metric:431.8mm; External Depth - Metric:203.2mm; External Height - Imperial:5.08"; RoHS Compliant: Yes
Datasheet
Description
CASE, 19", ABS, 3U, BLACK; Rack U Height:3U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:129mm; External Width - Metric:431.8mm; External Depth - Metric:203.2mm; External Height - Imperial:5.08"; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19, Abs, 3U, Black; Rack U Height Multicomp Pro - 74M2235 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19, Abs, 3U, Black; Rack U Height Multicomp Pro
74M2235
Case, 19, Abs, 3U, Black; Rack U Height Multicomp Pro 74M2235
CASE, 19", ABS, 3U, BLACK; Rack U Height:3U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:129mm; External Width - Metric:431.8mm; External Depth - Metric:203.2mm; External Height - Imperial:5.08"; RoHS Compliant: Yes

CASE, 19", ABS, 3U, BLACK; Rack U Height:3U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:129mm; External Width - Metric:431.8mm; External Depth - Metric:203.2mm; External Height - Imperial:5.08"; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74M2235
Product Name Case, 19, Abs, 3U, Black; Rack U Height Multicomp Pro
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
Machining tool storage - NCV-GH620001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Height 62.00 inch (1575 mm)
View Details