multicomp PRO Case, 19 Rack, 1U, Abs, Black; Rack U Height Multicomp Pro G17081UBK

Description
CASE, 19" RACK, 1U, ABS, BLACK; Rack U Height:1U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:42.93mm; External Width - Metric:431mm; External Depth - Metric:203.2mm; External Height - Imperial:1.69" RoHS Compliant: Yes
Datasheet
Description
CASE, 19" RACK, 1U, ABS, BLACK; Rack U Height:1U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:42.93mm; External Width - Metric:431mm; External Depth - Metric:203.2mm; External Height - Imperial:1.69" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Case, 19 Rack, 1U, Abs, Black; Rack U Height Multicomp Pro - 74M2231 - Newark, An Avnet Company
Chicago, IL, United States
Case, 19 Rack, 1U, Abs, Black; Rack U Height Multicomp Pro
74M2231
Case, 19 Rack, 1U, Abs, Black; Rack U Height Multicomp Pro 74M2231
CASE, 19" RACK, 1U, ABS, BLACK; Rack U Height:1U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:42.93mm; External Width - Metric:431mm; External Depth - Metric:203.2mm; External Height - Imperial:1.69" RoHS Compliant: Yes

CASE, 19" RACK, 1U, ABS, BLACK; Rack U Height:1U; Enclosure Material:ABS; Cabinet Style:Rack Mount; External Height - Metric:42.93mm; External Width - Metric:431mm; External Depth - Metric:203.2mm; External Height - Imperial:1.69" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74M2231
Product Name Case, 19 Rack, 1U, Abs, Black; Rack U Height Multicomp Pro
Material Plastic Laminate
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJE-5806 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details