multicomp PRO Enclosure, 4.74 X 4.74 X 4.02; Enclosure Type Multicomp Pro G137

Description
ENCLOSURE, 4.74" X 4.74" X 4.02"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:102mm; External Width - Metric:120.5mm; External Depth - Metric:120.5mm; IP Rating:IP65; Body Color:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 4.74" X 4.74" X 4.02"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:102mm; External Width - Metric:120.5mm; External Depth - Metric:120.5mm; IP Rating:IP65; Body Color:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.74 X 4.74 X 4.02; Enclosure Type Multicomp Pro - 74M2228 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.74 X 4.74 X 4.02; Enclosure Type Multicomp Pro
74M2228
Enclosure, 4.74 X 4.74 X 4.02; Enclosure Type Multicomp Pro 74M2228
ENCLOSURE, 4.74" X 4.74" X 4.02"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:102mm; External Width - Metric:120.5mm; External Depth - Metric:120.5mm; IP Rating:IP65; Body Color:- RoHS Compliant: Yes

ENCLOSURE, 4.74" X 4.74" X 4.02"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:102mm; External Width - Metric:120.5mm; External Depth - Metric:120.5mm; IP Rating:IP65; Body Color:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2228
Product Name Enclosure, 4.74 X 4.74 X 4.02; Enclosure Type Multicomp Pro
Length 4.02 inch (102 mm)
Width 4.74 inch (120 mm)
Depth 4.74 inch (120 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418KG8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details