multicomp PRO Enclosure, Wall Mount, Aluminium, Natural; Enclosure Type Multicomp Pro G125

Description
ENCLOSURE, WALL MOUNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:82mm; External Width - Metric:222mm; External Depth - Metric:146mm; IP Rating:IP65; Body Color:UnfinishedRoHS Compliant: Yes
Description
ENCLOSURE, WALL MOUNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:82mm; External Width - Metric:222mm; External Depth - Metric:146mm; IP Rating:IP65; Body Color:UnfinishedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Aluminium, Natural; Enclosure Type Multicomp Pro - 74M2224 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Natural; Enclosure Type Multicomp Pro
74M2224
Enclosure, Wall Mount, Aluminium, Natural; Enclosure Type Multicomp Pro 74M2224
ENCLOSURE, WALL MOUNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:82mm; External Width - Metric:222mm; External Depth - Metric:146mm; IP Rating:IP65; Body Color:UnfinishedRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:82mm; External Width - Metric:222mm; External Depth - Metric:146mm; IP Rating:IP65; Body Color:UnfinishedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2224
Product Name Enclosure, Wall Mount, Aluminium, Natural; Enclosure Type Multicomp Pro
Length 3.23 inch (82 mm)
Width 8.74 inch (222 mm)
Depth 5.75 inch (146 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412RR - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers