multicomp PRO Enclosure, Box, Aluminium; Enclosure Type Multicomp Pro G120

Description
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:171mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:-; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:171mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:-; NEMA Rating:NEMA 4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Aluminium; Enclosure Type Multicomp Pro - 25M9565 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Multicomp Pro
25M9565
Enclosure, Box, Aluminium; Enclosure Type Multicomp Pro 25M9565
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:171mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:-; NEMA Rating:NEMA 4 RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:171mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:-; NEMA Rating:NEMA 4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 25M9565
Product Name Enclosure, Box, Aluminium; Enclosure Type Multicomp Pro
Length 2.17 inch (55.1 mm)
Width 6.73 inch (171 mm)
Depth 2.17 inch (55 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418M10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details