multicomp PRO Enclosure, 3.19 X 3.94 X 6.3; Enclosure Type Multicomp Pro G117

Description
ENCLOSURE, 3.19" X 3.94" X 6.3"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100mm; External Depth - Metric:81mm; IP Rating:IP65; Body Color:Unfinished RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 3.19" X 3.94" X 6.3"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100mm; External Depth - Metric:81mm; IP Rating:IP65; Body Color:Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.19 X 3.94 X 6.3; Enclosure Type Multicomp Pro - 97K0713 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.19 X 3.94 X 6.3; Enclosure Type Multicomp Pro
97K0713
Enclosure, 3.19 X 3.94 X 6.3; Enclosure Type Multicomp Pro 97K0713
ENCLOSURE, 3.19" X 3.94" X 6.3"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100mm; External Depth - Metric:81mm; IP Rating:IP65; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, 3.19" X 3.94" X 6.3"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:160mm; External Width - Metric:100mm; External Depth - Metric:81mm; IP Rating:IP65; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0713
Product Name Enclosure, 3.19 X 3.94 X 6.3; Enclosure Type Multicomp Pro
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 3.19 inch (81 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers