multicomp PRO Enclosure, Wall Mount, Aluminium, Gray; Enclosure Type Multicomp Pro G113

Description
ENCLOSURE, WALL MOUNT, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:115mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:115mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Aluminium, Gray; Enclosure Type Multicomp Pro - 97K0711 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Gray; Enclosure Type Multicomp Pro
97K0711
Enclosure, Wall Mount, Aluminium, Gray; Enclosure Type Multicomp Pro 97K0711
ENCLOSURE, WALL MOUNT, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:115mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55.1mm; External Width - Metric:115mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0711
Product Name Enclosure, Wall Mount, Aluminium, Gray; Enclosure Type Multicomp Pro
Length 2.17 inch (55.1 mm)
Width 4.53 inch (115 mm)
Depth 2.17 inch (55 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHL6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
5 suppliers