multicomp PRO Enclosure, 4.53 X 2.56 X 1.18; Enclosure Type Multicomp Pro G106MFBK

Description
ENCLOSURE, 4.53" X 2.56" X 1.18"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 4.53" X 2.56" X 1.18"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 4.53 X 2.56 X 1.18; Enclosure Type Multicomp Pro - 55T2806 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 4.53 X 2.56 X 1.18; Enclosure Type Multicomp Pro
55T2806
Enclosure, 4.53 X 2.56 X 1.18; Enclosure Type Multicomp Pro 55T2806
ENCLOSURE, 4.53" X 2.56" X 1.18"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 4.53" X 2.56" X 1.18"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 55T2806
Product Name Enclosure, 4.53 X 2.56 X 1.18; Enclosure Type Multicomp Pro
Length 1.18 inch (30 mm)
Width 2.56 inch (65 mm)
Depth 4.53 inch (115 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details