multicomp PRO Enclosure, Wall Mount, Aluminium, Gray; Enclosure Type Multicomp Pro G106

Description
ENCLOSURE, WALL MOUNT, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:115mm; External Depth - Metric:30mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:115mm; External Depth - Metric:30mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Aluminium, Gray; Enclosure Type Multicomp Pro - 97K0706 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium, Gray; Enclosure Type Multicomp Pro
97K0706
Enclosure, Wall Mount, Aluminium, Gray; Enclosure Type Multicomp Pro 97K0706
ENCLOSURE, WALL MOUNT, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:115mm; External Depth - Metric:30mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:29.97mm; External Width - Metric:115mm; External Depth - Metric:30mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0706
Product Name Enclosure, Wall Mount, Aluminium, Gray; Enclosure Type Multicomp Pro
Length 1.18 inch (29.97 mm)
Width 4.53 inch (115 mm)
Depth 1.18 inch (30 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418FG6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details