multicomp PRO Enclosure, 1.34 X 2.52 X 3.86; Enclosure Type Multicomp Pro G103

Description
ENCLOSURE, 1.34" X 2.52" X 3.86"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:98mm; External Width - Metric:64mm; External Depth - Metric:34mm; IP Rating:IP65; Body Color:Unfinished RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 1.34" X 2.52" X 3.86"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:98mm; External Width - Metric:64mm; External Depth - Metric:34mm; IP Rating:IP65; Body Color:Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.34 X 2.52 X 3.86; Enclosure Type Multicomp Pro - 97K0704 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.34 X 2.52 X 3.86; Enclosure Type Multicomp Pro
97K0704
Enclosure, 1.34 X 2.52 X 3.86; Enclosure Type Multicomp Pro 97K0704
ENCLOSURE, 1.34" X 2.52" X 3.86"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:98mm; External Width - Metric:64mm; External Depth - Metric:34mm; IP Rating:IP65; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE, 1.34" X 2.52" X 3.86"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:98mm; External Width - Metric:64mm; External Depth - Metric:34mm; IP Rating:IP65; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97K0704
Product Name Enclosure, 1.34 X 2.52 X 3.86; Enclosure Type Multicomp Pro
Length 3.86 inch (98 mm)
Width 2.52 inch (64 mm)
Depth 1.34 inch (34 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Instrument Enclosure With Corner Guard - UCG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.25 to 7.8 inch (108 to 198 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details