multicomp PRO Enclosure, 3.54 X 1.42 X 1.18; Enclosure Type Multicomp Pro G102MFBK

Description
ENCLOSURE, 3.54" X 1.42" X 1.18"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:36mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 3.54" X 1.42" X 1.18"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:36mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.54 X 1.42 X 1.18; Enclosure Type Multicomp Pro - 55T2800 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.54 X 1.42 X 1.18; Enclosure Type Multicomp Pro
55T2800
Enclosure, 3.54 X 1.42 X 1.18; Enclosure Type Multicomp Pro 55T2800
ENCLOSURE, 3.54" X 1.42" X 1.18"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:36mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, 3.54" X 1.42" X 1.18"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30mm; External Width - Metric:36mm; External Depth - Metric:90mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 55T2800
Product Name Enclosure, 3.54 X 1.42 X 1.18; Enclosure Type Multicomp Pro
Length 1.18 inch (30 mm)
Width 1.42 inch (36 mm)
Depth 3.54 inch (90 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1325376 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCE - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers