multicomp PRO Enclosure Type Multicomp Pro G102

Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.81mm; External Width - Metric:36mm; External Depth - Metric:96mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:-; Product Range:G1 Series RoHS Compliant: Yes
Datasheet
Description
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.81mm; External Width - Metric:36mm; External Depth - Metric:96mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:-; Product Range:G1 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Type Multicomp Pro - 25M9564 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Type Multicomp Pro
25M9564
Enclosure Type Multicomp Pro 25M9564
Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.81mm; External Width - Metric:36mm; External Depth - Metric:96mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:-; Product Range:G1 Series RoHS Compliant: Yes

Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:35.81mm; External Width - Metric:36mm; External Depth - Metric:96mm; IP Rating:-; Body Color:Unfinished; NEMA Rating:-; Product Range:G1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 25M9564
Product Name Enclosure Type Multicomp Pro
Length 1.41 inch (35.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EJB-UL enclosure - explosion proof enclosures ejb ul - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details