multicomp PRO Enclosure, 1.73 X 2.83 X 1.06; Enclosure Type Multicomp Pro G1017

Description
ENCLOSURE, 1.73" X 2.83" X 1.06"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:72mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 1.73" X 2.83" X 1.06"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:72mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro enclosure measures 1.73 inches in height, 2.83 inches in width, and 1.06 inches in depth. It is constructed from ABS plastic, providing a durable and lightweight solution for various applications. The enclosure features a black body color, making it suitable for a range of environments. This multipurpose enclosure is designed to accommodate various electronic components, although it does not have an IP or NEMA rating specified. It is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking a compact and reliable enclosure for their projects.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro enclosure measures 1.73 inches in height, 2.83 inches in width, and 1.06 inches in depth. It is constructed from ABS plastic, providing a durable and lightweight solution for various applications. The enclosure features a black body color, making it suitable for a range of environments. This multipurpose enclosure is designed to accommodate various electronic components, although it does not have an IP or NEMA rating specified. It is RoHS compliant, ensuring it meets environmental standards. This product is ideal for engineers seeking a compact and reliable enclosure for their projects.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.73 X 2.83 X 1.06; Enclosure Type Multicomp Pro - 74M2217 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.73 X 2.83 X 1.06; Enclosure Type Multicomp Pro
74M2217
Enclosure, 1.73 X 2.83 X 1.06; Enclosure Type Multicomp Pro 74M2217
ENCLOSURE, 1.73" X 2.83" X 1.06"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:72mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.73" X 2.83" X 1.06"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:27mm; External Width - Metric:72mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2217
Product Name Enclosure, 1.73 X 2.83 X 1.06; Enclosure Type Multicomp Pro
Length 1.06 inch (27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details