multicomp PRO Enclosure, 1.73 X 2.83 X 0.87; Enclosure Type Multicomp Pro G1015

Description
ENCLOSURE, 1.73" X 2.83" X 0.87"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:22mm; External Width - Metric:72mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 1.73" X 2.83" X 0.87"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:22mm; External Width - Metric:72mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1.73 X 2.83 X 0.87; Enclosure Type Multicomp Pro - 74M2216 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1.73 X 2.83 X 0.87; Enclosure Type Multicomp Pro
74M2216
Enclosure, 1.73 X 2.83 X 0.87; Enclosure Type Multicomp Pro 74M2216
ENCLOSURE, 1.73" X 2.83" X 0.87"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:22mm; External Width - Metric:72mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 1.73" X 2.83" X 0.87"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:22mm; External Width - Metric:72mm; External Depth - Metric:44mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 74M2216
Product Name Enclosure, 1.73 X 2.83 X 0.87; Enclosure Type Multicomp Pro
Length 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details