multicomp PRO Enclosure, 3.94 X 3.94 X 1.57; Enclosure Type Multicomp Pro G10010040B

Description
ENCLOSURE, 3.94" X 3.94" X 1.57"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, 3.94" X 3.94" X 1.57"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro enclosure has external dimensions of 100mm x 100mm x 40mm (3.94" x 3.94" x 1.57"). It is constructed from ABS material and features a black body color. The enclosure is RoHS compliant, indicating it meets environmental standards for hazardous substances. The product does not have an IP or NEMA rating specified, which may be a consideration for applications requiring specific environmental protection. This enclosure is suitable for various electronic applications where a compact and compliant housing is needed.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro enclosure has external dimensions of 100mm x 100mm x 40mm (3.94" x 3.94" x 1.57"). It is constructed from ABS material and features a black body color. The enclosure is RoHS compliant, indicating it meets environmental standards for hazardous substances. The product does not have an IP or NEMA rating specified, which may be a consideration for applications requiring specific environmental protection. This enclosure is suitable for various electronic applications where a compact and compliant housing is needed.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 3.94 X 3.94 X 1.57; Enclosure Type Multicomp Pro - 92K0269 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 3.94 X 3.94 X 1.57; Enclosure Type Multicomp Pro
92K0269
Enclosure, 3.94 X 3.94 X 1.57; Enclosure Type Multicomp Pro 92K0269
ENCLOSURE, 3.94" X 3.94" X 1.57"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, 3.94" X 3.94" X 1.57"; Enclosure Type:Potting Box; Enclosure Material:ABS; External Height - Metric:40mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92K0269
Product Name Enclosure, 3.94 X 3.94 X 1.57; Enclosure Type Multicomp Pro
Length 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411FBFBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details