multicomp PRO Diode, Fast, 2A, 1Kv, Do-15; Repetitive Peak Reverse Voltage Multicomp FR207

Description
DIODE, FAST, 2A, 1KV, DO-15; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:500ns; Forward Surge Current:60A; Diode Case Style:DO-204AC RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST, 2A, 1KV, DO-15; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:500ns; Forward Surge Current:60A; Diode Case Style:DO-204AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast, 2A, 1Kv, Do-15; Repetitive Peak Reverse Voltage Multicomp - 01P3472 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 2A, 1Kv, Do-15; Repetitive Peak Reverse Voltage Multicomp
01P3472
Diode, Fast, 2A, 1Kv, Do-15; Repetitive Peak Reverse Voltage Multicomp 01P3472
DIODE, FAST, 2A, 1KV, DO-15; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:500ns; Forward Surge Current:60A; Diode Case Style:DO-204AC RoHS Compliant: Yes

DIODE, FAST, 2A, 1KV, DO-15; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:500ns; Forward Surge Current:60A; Diode Case Style:DO-204AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01P3472
Product Name Diode, Fast, 2A, 1Kv, Do-15; Repetitive Peak Reverse Voltage Multicomp
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6517 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG811S06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5900 volts
View Details