multicomp PRO Heat Shrink Tubing, 38.989Mm Id, Po, Black, 2.5Ft, Pk5; Shrink Ratio Multicomp Pro FPHS-096-6005

Description
HEAT SHRINK TUBING, 38.989MM ID, PO, BLACK, 2.5FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:38.989mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 38.989MM ID, PO, BLACK, 2.5FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:38.989mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 38.989Mm Id, Po, Black, 2.5Ft, Pk5; Shrink Ratio Multicomp Pro - 84N608 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 38.989Mm Id, Po, Black, 2.5Ft, Pk5; Shrink Ratio Multicomp Pro
84N608
Heat Shrink Tubing, 38.989Mm Id, Po, Black, 2.5Ft, Pk5; Shrink Ratio Multicomp Pro 84N608
HEAT SHRINK TUBING, 38.989MM ID, PO, BLACK, 2.5FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:38.989mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 38.989MM ID, PO, BLACK, 2.5FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:38.989mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84N608
Product Name Heat Shrink Tubing, 38.989Mm Id, Po, Black, 2.5Ft, Pk5; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details