multicomp PRO Heat Shrink Tubing, 24Mm Id, Po, Black, 4Ft, Pk8; Shrink Ratio Multicomp Pro FPHS-064-6008

Description
HEAT SHRINK TUBING, 24MM ID, PO, BLACK, 4FT, PK8; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: No
Datasheet
Description
HEAT SHRINK TUBING, 24MM ID, PO, BLACK, 4FT, PK8; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 24Mm Id, Po, Black, 4Ft, Pk8; Shrink Ratio Multicomp Pro - 84N607 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 24Mm Id, Po, Black, 4Ft, Pk8; Shrink Ratio Multicomp Pro
84N607
Heat Shrink Tubing, 24Mm Id, Po, Black, 4Ft, Pk8; Shrink Ratio Multicomp Pro 84N607
HEAT SHRINK TUBING, 24MM ID, PO, BLACK, 4FT, PK8; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: No

HEAT SHRINK TUBING, 24MM ID, PO, BLACK, 4FT, PK8; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84N607
Product Name Heat Shrink Tubing, 24Mm Id, Po, Black, 4Ft, Pk8; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-06-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details