multicomp PRO Heat Shrink Tubing, 24Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro FPHS-064-4005-BLK

Description
HEAT SHRINK TUBING, 24MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:8mmRoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 24MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 24Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro - 07W3573 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 24Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro
07W3573
Heat Shrink Tubing, 24Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro 07W3573
HEAT SHRINK TUBING, 24MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:8mmRoHS Compliant: Yes

HEAT SHRINK TUBING, 24MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Max Recovered:8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 07W3573
Product Name Heat Shrink Tubing, 24Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-5/8-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH134 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details