multicomp PRO Heat Shrink Tubing, 1.5Mm Id, Po, Black, 14Ft, Pk28; Shrink Ratio Multicomp Pro FPHS-004-6028

Description
HEAT SHRINK TUBING, 1.5MM ID, PO, BLACK, 14FT, PK28; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 1.5MM ID, PO, BLACK, 14FT, PK28; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 1.5Mm Id, Po, Black, 14Ft, Pk28; Shrink Ratio Multicomp Pro - 84N601 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.5Mm Id, Po, Black, 14Ft, Pk28; Shrink Ratio Multicomp Pro
84N601
Heat Shrink Tubing, 1.5Mm Id, Po, Black, 14Ft, Pk28; Shrink Ratio Multicomp Pro 84N601
HEAT SHRINK TUBING, 1.5MM ID, PO, BLACK, 14FT, PK28; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.5MM ID, PO, BLACK, 14FT, PK28; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.059"; I.D. Supplied - Metric:1.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84N601
Product Name Heat Shrink Tubing, 1.5Mm Id, Po, Black, 14Ft, Pk28; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-07-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details