multicomp PRO Motor, Sync Gear, 3 Rpm, Cw, 230Vac; Supply Voltage V Ac Multicomp FMJ7201FB1

Description
MOTOR, SYNC GEAR, 3 RPM, CW, 230VAC; Supply Voltage V AC:230V; Frequency:50Hz; Rotation Direction:CW (Clockwise); No. of Clutches:0; Product Range:-; SVHC:No SVHC (07-Jul-2017); Input Power:4W; Operating Temperature Max:80°C; RoHS Compliant: Yes
Datasheet
Description
MOTOR, SYNC GEAR, 3 RPM, CW, 230VAC; Supply Voltage V AC:230V; Frequency:50Hz; Rotation Direction:CW (Clockwise); No. of Clutches:0; Product Range:-; SVHC:No SVHC (07-Jul-2017); Input Power:4W; Operating Temperature Max:80°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Sync Gear, 3 Rpm, Cw, 230Vac; Supply Voltage V Ac Multicomp - 22T5131 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Sync Gear, 3 Rpm, Cw, 230Vac; Supply Voltage V Ac Multicomp
22T5131
Motor, Sync Gear, 3 Rpm, Cw, 230Vac; Supply Voltage V Ac Multicomp 22T5131
MOTOR, SYNC GEAR, 3 RPM, CW, 230VAC; Supply Voltage V AC:230V; Frequency:50Hz; Rotation Direction:CW (Clockwise); No. of Clutches:0; Product Range:-; SVHC:No SVHC (07-Jul-2017); Input Power:4W; Operating Temperature Max:80°C; RoHS Compliant: Yes

MOTOR, SYNC GEAR, 3 RPM, CW, 230VAC; Supply Voltage V AC:230V; Frequency:50Hz; Rotation Direction:CW (Clockwise); No. of Clutches:0; Product Range:-; SVHC:No SVHC (07-Jul-2017); Input Power:4W; Operating Temperature Max:80°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 22T5131
Product Name Motor, Sync Gear, 3 Rpm, Cw, 230Vac; Supply Voltage V Ac Multicomp
Operating Temperature ? to 176 F (? to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 22**...22*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Planetary
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
75mm linear servo 165:1 - P8-75-165-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-36V GP42-025 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.5 amps
View Details