Bodine Electric Company 34R-5R and 42R-5L Series AC Right Angle Gearmotor 0626

Description
Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors.
Request a Quote
Description
Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
34R-5R and 42R-5L Series AC Right Angle Gearmotor - 0626 - Bodine Electric Company
Peosta, IA, United States
34R-5R and 42R-5L Series AC Right Angle Gearmotor
0626
34R-5R and 42R-5L Series AC Right Angle Gearmotor 0626
Die cast shield and gear housing. Shielded ball bearings on motor shaft. Separable worm. Unvented gear housing for universal horizontal mounting positions. Permanently lubricated. Supplied with base mounted to motor. Designed as bolt-in replacements for N-Type gearmotors.

Die cast shield and gear housing.
Shielded ball bearings on motor shaft.
Separable worm.
Unvented gear housing for universal horizontal mounting positions.
Permanently lubricated.
Supplied with base mounted to motor.
Designed as bolt-in replacements for N-Type gearmotors.

Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 0626
Product Name 34R-5R and 42R-5L Series AC Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1250 HP
Continuous Current 1.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

42R-5N Series AC Right Angle Gearmotor - 0633 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
42R-5L/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2474 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1523 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
42R-5N Series AC Right Angle Gearmotor - 0646 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details