multicomp PRO Terminal,female Disconnect,0.8 X 1.94Mm,crimp; Product Range Multicomp Pro FM110-01B28L

Description
TERMINAL,FEMALE DISCONNECT,0.8 x 1.94MM,CRIMP; Product Range:FM110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.8mm x 0.25mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes
Description
TERMINAL,FEMALE DISCONNECT,0.8 x 1.94MM,CRIMP; Product Range:FM110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.8mm x 0.25mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal,female Disconnect,0.8 X 1.94Mm,crimp; Product Range Multicomp Pro - 42M3031 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,female Disconnect,0.8 X 1.94Mm,crimp; Product Range Multicomp Pro
42M3031
Terminal,female Disconnect,0.8 X 1.94Mm,crimp; Product Range Multicomp Pro 42M3031
TERMINAL,FEMALE DISCONNECT,0.8 x 1.94MM,CRIMP; Product Range:FM110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.8mm x 0.25mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

TERMINAL,FEMALE DISCONNECT,0.8 x 1.94MM,CRIMP; Product Range:FM110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:3.8mm x 0.25mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:18AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M3031
Product Name Terminal,female Disconnect,0.8 X 1.94Mm,crimp; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details