multicomp PRO Crimp Terminal, Female, 0.8X2.8Mm, Crimp, Red; Product Range Multicomp Pro FDFNYD1-110(8)

Description
CRIMP TERMINAL, FEMALE, 0.8X2.8MM, CRIMP, RED; Product Range:FDFNYD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
CRIMP TERMINAL, FEMALE, 0.8X2.8MM, CRIMP, RED; Product Range:FDFNYD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Female, 0.8X2.8Mm, Crimp, Red; Product Range Multicomp Pro - 45P3425 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Female, 0.8X2.8Mm, Crimp, Red; Product Range Multicomp Pro
45P3425
Crimp Terminal, Female, 0.8X2.8Mm, Crimp, Red; Product Range Multicomp Pro 45P3425
CRIMP TERMINAL, FEMALE, 0.8X2.8MM, CRIMP, RED; Product Range:FDFNYD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CRIMP TERMINAL, FEMALE, 0.8X2.8MM, CRIMP, RED; Product Range:FDFNYD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45P3425
Product Name Crimp Terminal, Female, 0.8X2.8Mm, Crimp, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High - 1347-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details