multicomp PRO Terminal, Female Disconnect, 6.3Mm, Red; Product Range Multicomp Pro FDFD1-250

Description
TERMINAL, FEMALE DISCONNECT, 6.3MM, RED; Product Range:FDFD1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 6.3MM, RED; Product Range:FDFD1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 6.3Mm, Red; Product Range Multicomp Pro - 89K2088 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.3Mm, Red; Product Range Multicomp Pro
89K2088
Terminal, Female Disconnect, 6.3Mm, Red; Product Range Multicomp Pro 89K2088
TERMINAL, FEMALE DISCONNECT, 6.3MM, RED; Product Range:FDFD1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.3MM, RED; Product Range:FDFD1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89K2088
Product Name Terminal, Female Disconnect, 6.3Mm, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products