multicomp PRO Terminal, Female Disconnect, 6.6Mm, Blue; Product Range Multicomp Pro FDD2-250

Description
TERMINAL, FEMALE DISCONNECT, 6.6MM, BLUE; Product Range:FDD2; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 6.6MM, BLUE; Product Range:FDD2; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 6.6Mm, Blue; Product Range Multicomp Pro - 89K2138 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.6Mm, Blue; Product Range Multicomp Pro
89K2138
Terminal, Female Disconnect, 6.6Mm, Blue; Product Range Multicomp Pro 89K2138
TERMINAL, FEMALE DISCONNECT, 6.6MM, BLUE; Product Range:FDD2; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.6MM, BLUE; Product Range:FDD2; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89K2138
Product Name Terminal, Female Disconnect, 6.6Mm, Blue; Product Range Multicomp Pro
Contact Size (AWG) 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-108-465-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers