multicomp PRO Female Disconnect, 4.9X0.8Mm, Crimp, Blue; Product Range Multicomp Pro FDD2-187(8)

Description
FEMALE DISCONNECT, 4.9X0.8MM, CRIMP, BLUE; Product Range:FDD2 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.4mm; Tab Size - Imperial:0.187" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 4.9X0.8MM, CRIMP, BLUE; Product Range:FDD2 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.4mm; Tab Size - Imperial:0.187" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 4.9X0.8Mm, Crimp, Blue; Product Range Multicomp Pro - 11R2764 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.9X0.8Mm, Crimp, Blue; Product Range Multicomp Pro
11R2764
Female Disconnect, 4.9X0.8Mm, Crimp, Blue; Product Range Multicomp Pro 11R2764
FEMALE DISCONNECT, 4.9X0.8MM, CRIMP, BLUE; Product Range:FDD2 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.4mm; Tab Size - Imperial:0.187" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.9X0.8MM, CRIMP, BLUE; Product Range:FDD2 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.4mm; Tab Size - Imperial:0.187" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11R2764
Product Name Female Disconnect, 4.9X0.8Mm, Crimp, Blue; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to BNC Male, Adapter - 9216 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details