multicomp PRO Female Disconnect, 6.6X0.8Mm, Crimp, Red; Product Range Multicomp Pro FDD1-250

Description
FEMALE DISCONNECT, 6.6X0.8MM, CRIMP, RED; Product Range:FDD1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 6.6X0.8MM, CRIMP, RED; Product Range:FDD1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 6.6X0.8Mm, Crimp, Red; Product Range Multicomp Pro - 89K2132 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.6X0.8Mm, Crimp, Red; Product Range Multicomp Pro
89K2132
Female Disconnect, 6.6X0.8Mm, Crimp, Red; Product Range Multicomp Pro 89K2132
FEMALE DISCONNECT, 6.6X0.8MM, CRIMP, RED; Product Range:FDD1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.6X0.8MM, CRIMP, RED; Product Range:FDD1 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.4mm; Tab Size - Imperial:0.25" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89K2132
Product Name Female Disconnect, 6.6X0.8Mm, Crimp, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-604-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers