multicomp PRO Female Disconnect, 4.9X0.5Mm, Crimp, Red; Product Range Multicomp Pro FDD1-187(8)

Description
FEMALE DISCONNECT, 4.9X0.5MM, CRIMP, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.4mm; Tab Size - Imperial:0.187" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 4.9X0.5MM, CRIMP, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.4mm; Tab Size - Imperial:0.187" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 4.9X0.5Mm, Crimp, Red; Product Range Multicomp Pro - 51M6865 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.9X0.5Mm, Crimp, Red; Product Range Multicomp Pro
51M6865
Female Disconnect, 4.9X0.5Mm, Crimp, Red; Product Range Multicomp Pro 51M6865
FEMALE DISCONNECT, 4.9X0.5MM, CRIMP, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.4mm; Tab Size - Imperial:0.187" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.9X0.5MM, CRIMP, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.4mm; Tab Size - Imperial:0.187" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51M6865
Product Name Female Disconnect, 4.9X0.5Mm, Crimp, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers