multicomp PRO Female Disconnect, 5.03X0.5Mm, Crimp, Red; Product Range Multicomp Pro FDD1-187(5)

Description
FEMALE DISCONNECT, 5.03X0.5MM, CRIMP, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.4mm; Tab Size - Imperial:0.187" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
FEMALE DISCONNECT, 5.03X0.5MM, CRIMP, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.4mm; Tab Size - Imperial:0.187" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect, 5.03X0.5Mm, Crimp, Red; Product Range Multicomp Pro - 96K9865 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 5.03X0.5Mm, Crimp, Red; Product Range Multicomp Pro
96K9865
Female Disconnect, 5.03X0.5Mm, Crimp, Red; Product Range Multicomp Pro 96K9865
FEMALE DISCONNECT, 5.03X0.5MM, CRIMP, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.4mm; Tab Size - Imperial:0.187" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 5.03X0.5MM, CRIMP, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.4mm; Tab Size - Imperial:0.187" x 0.016"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K9865
Product Name Female Disconnect, 5.03X0.5Mm, Crimp, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm TNC Connectors, Bulkhead Jack - 190921 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details