multicomp PRO Terminal, Female Disconnect, 2.8Mm, Red; Product Range Multicomp Pro FDD1-110(5)

Description
TERMINAL, FEMALE DISCONNECT, 2.8MM, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
TERMINAL, FEMALE DISCONNECT, 2.8MM, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Female Disconnect, 2.8Mm, Red; Product Range Multicomp Pro - 96K9863 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 2.8Mm, Red; Product Range Multicomp Pro
96K9863
Terminal, Female Disconnect, 2.8Mm, Red; Product Range Multicomp Pro 96K9863
TERMINAL, FEMALE DISCONNECT, 2.8MM, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 2.8MM, RED; Product Range:FDD1; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96K9863
Product Name Terminal, Female Disconnect, 2.8Mm, Red; Product Range Multicomp Pro
Contact Size (AWG) 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® Connector Housing, Blue - 1321-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
4 suppliers