multicomp PRO Terminal Block, Eurostyle, 12 Position; Gender Multicomp EB3-12-B-180

Description
TERMINAL BLOCK, EUROSTYLE, 12 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:12Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 12 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:12Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 12 Position; Gender Multicomp - 04R6776 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 12 Position; Gender Multicomp
04R6776
Terminal Block, Eurostyle, 12 Position; Gender Multicomp 04R6776
TERMINAL BLOCK, EUROSTYLE, 12 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:12Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 12 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:12Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6776
Product Name Terminal Block, Eurostyle, 12 Position; Gender Multicomp
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Type 97.P2 - Socket with Push-in terminals - 97P2 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.206 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
4 suppliers
Through terminal block - 2000-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers