multicomp PRO Terminal Block, Eurostyle, 10 Position; Gender Multicomp EB3-10-B-180

Description
TERMINAL BLOCK, EUROSTYLE, 10 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, EUROSTYLE, 10 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Eurostyle, 10 Position; Gender Multicomp - 04R6772 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Eurostyle, 10 Position; Gender Multicomp
04R6772
Terminal Block, Eurostyle, 10 Position; Gender Multicomp 04R6772
TERMINAL BLOCK, EUROSTYLE, 10 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:10Position s; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, EUROSTYLE, 10 POSITION; Gender:Socket; Pitch Spacing:3.81mm; No. of Positions:10Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:3.81mm EB3 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R6772
Product Name Terminal Block, Eurostyle, 10 Position; Gender Multicomp
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.27 - Socket with plate clamp terminals - 9027 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Carrier terminal block for modules and plugs - 2002-1662 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details